multicomp PRO Heat Sink Pad, Graphite, 104.8X74.5 Mm; Thickness Multicomp Pro MC002373

Description
HEAT SINK PAD, GRAPHITE, 104.8X74.5 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:104.8mm; External Width:74.5mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK PAD, GRAPHITE, 104.8X74.5 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:104.8mm; External Width:74.5mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Pad, Graphite, 104.8X74.5 Mm; Thickness Multicomp Pro - 48AC9188 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Pad, Graphite, 104.8X74.5 Mm; Thickness Multicomp Pro
48AC9188
Heat Sink Pad, Graphite, 104.8X74.5 Mm; Thickness Multicomp Pro 48AC9188
HEAT SINK PAD, GRAPHITE, 104.8X74.5 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:104.8mm; External Width:74.5mm; Product Range:- RoHS Compliant: Yes

HEAT SINK PAD, GRAPHITE, 104.8X74.5 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:104.8mm; External Width:74.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 48AC9188
Product Name Heat Sink Pad, Graphite, 104.8X74.5 Mm; Thickness Multicomp Pro
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermally Conductive, Flowable Epoxy Meets NASA Low Outgassing - EP53TC - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Encapsulant or Conformal Coating
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details