Panel mount three-phase AC solid state relay with 60A load current, designed for control voltages of 4-32V DC, featuring zero-crossing switching, SCR output, and internal RC/MOV protection. The relay supports a load voltage range of 24-530V AC, with a dielectric strength of at least 4000Vrms between input and output and 2500Vrms between input/output and base. Maximum on-state voltage drop is 1.6Vrms at rated current, and maximum off-state leakage current is 5mA. Operating temperature range is -30°C to +80°C, with a typical weight of 530g.
SSR, 4VDC-32VDC, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9186 |
| Product Name | Ssr, 4Vdc-32Vdc, 60A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |