Panel mount three-phase AC solid state relay with 60A rated load current, designed for 24-530V AC loads and controlled by 90-280V AC or 4-32V DC. Features zero-crossing switching, SCR output, internal RC/MOV protection, and dielectric strength of ≥4000Vrms between input and output. Operational ambient temperature range is -30°C to +80°C. Weight is 530g. Mounting is panel-based with screw terminals.
SSR, 90VAC-280VAC, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9185 |
| Product Name | Ssr, 90Vac-280Vac, 60A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |