Panel mount solid state relay with DC output, designed for switching DC loads up to 7A at 60V DC using a 4-32V DC control signal. Features MOSFET output, opto-isolation, LED indication, and a dielectric strength of at least 2500V ACrms. Maximum on-state resistance is 14mΩ at rated current, with turn-on and turn-off times of 100μs. Operates reliably between -30°C and +80°C ambient temperature and weighs 95g. Requires flywheel diode suppression for inductive loads.
SSR, 4VDC-32VDC, 7A, PANEL; Contact Configuration:-; Load Current:7A; Operating Voltage Max:60VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9184 |
| Product Name | Ssr, 4Vdc-32Vdc, 7A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |