Panel mount solid state relay with single-phase DC output, designed for switching DC loads up to 40A at 50V DC with a 4-32V DC control input. It features MOSFET output, opto-isolation, LED indication, and a dielectric strength of at least 2500V ACrms. The maximum on-state resistance is 12mΩ at rated current, with a maximum on-state voltage drop of 0.8V. Maximum turn-on and turn-off times are 100μs. Operating temperature ranges from -30°C to +80°C, with a typical weight of 95g. Inductive loads require external flywheel diode suppression.
SSR, 4VDC-32VDC, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:50VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9183 |
| Product Name | Ssr, 4Vdc-32Vdc, 40A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |