multicomp PRO Ssr, 4Vdc-32Vdc, 40A, Panel; Contact Configuration Multicomp Pro MC002365

Description
SSR, 4VDC-32VDC, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
Description
SSR, 4VDC-32VDC, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, 4Vdc-32Vdc, 40A, Panel; Contact Configuration Multicomp Pro - 48AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 4Vdc-32Vdc, 40A, Panel; Contact Configuration Multicomp Pro
48AC9181
Ssr, 4Vdc-32Vdc, 40A, Panel; Contact Configuration Multicomp Pro 48AC9181
SSR, 4VDC-32VDC, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes

SSR, 4VDC-32VDC, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9181
Product Name Ssr, 4Vdc-32Vdc, 40A, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1235-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details