multicomp PRO Ssr, 4Vdc-32Vdc, 20A, Panel; Contact Configuration Multicomp Pro MC002364

Description
SSR, 4VDC-32VDC, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SSR, 4VDC-32VDC, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, 4Vdc-32Vdc, 20A, Panel; Contact Configuration Multicomp Pro - 48AC9180 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 4Vdc-32Vdc, 20A, Panel; Contact Configuration Multicomp Pro
48AC9180
Ssr, 4Vdc-32Vdc, 20A, Panel; Contact Configuration Multicomp Pro 48AC9180
SSR, 4VDC-32VDC, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes

SSR, 4VDC-32VDC, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9180
Product Name Ssr, 4Vdc-32Vdc, 20A, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details