Panel mount solid state relay with DC output, designed for switching DC loads up to 40A at voltages up to 100V DC, controlled by a 4-32V DC input. Features MOSFET/IGBT output, opto-isolation, LED indication, and a dielectric strength of ≥2500V ACrms. Maximum on-state resistance is 13mΩ at rated current, with turn-on and turn-off times of 100μs. Operating temperature range is -30°C to +80°C. Weight is 95g. Inductive loads require flywheel diode suppression.
SSR, 4VDC-32VDC, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9176 |
| Product Name | Ssr, 4Vdc-32Vdc, 40A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |