Panel mount solid state relay with a 20A continuous load current rating and 100V DC output voltage capability, designed for DC switching applications such as heating, motors, and solar energy systems. It features a 4-32V DC control input, MOSFET/IGBT output, opto-isolation, and LED indication. Maximum on-state resistance is 13mΩ, with a dielectric strength of ≥2500V ACrms between input and output. Maximum turn-on and turn-off times are 100μs, and operating temperature range is -30°C to +80°C. Weight is 95g. Inductive loads require flyback diode suppression. Mounting is panel style with screw terminals.
SSR, 4VDC-32VDC, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9175 |
| Product Name | Ssr, 4Vdc-32Vdc, 20A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |