Panel mount solid state relay with DC output for switching loads up to 100A at 100V DC, controlled by a 4-32V DC input signal. Features MOSFET/IGBT output, opto-isolation, LED indication, and dielectric strength of ≥2500V ACrms. Maximum on-state resistance is 6.5mΩ at rated current, with maximum turn-on and turn-off times of 100μs. Operates within −30°C to +80°C ambient temperature and weighs 95g. Requires flywheel diode suppression for inductive loads.
SSR, 4VDC-32VDC, 100A, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9174 |
| Product Name | Ssr, 4Vdc-32Vdc, 100A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |