The MC002357 is a panel-mount single-phase solid state relay with a 25A AC output rating, designed for resistive, inductive, or capacitive loads. It operates with a 4-32V DC control signal and switches AC voltages between 24V and 280V. The device features zero-crossing switching, opto-isolation of at least 4000V ACrms, an internal RC snubber circuit, and a maximum on-state voltage drop of 1.5Vrms. It includes LED indication and supports a maximum surge current of 250A for 10ms. The relay has a dielectric strength of 4000Vrms between input and output, an operating temperature range of -30°C to +80°C, and uses quick-connect terminals. It weighs approximately 33g.
SSR, 4VDC-32VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9173 |
| Product Name | Ssr, 4Vdc-32Vdc, 25A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |