Panel mount solid state relay with two channels and SCR output, designed for AC loads between 24 and 530 V with a rated output current of 50 A. Uses a 4-15 V DC input and operates with zero crossing switching. Features a dielectric strength of 4000 Vrms between input and output, an on-state voltage drop of 1.5 Vrms at rated current, and an operating temperature range of -30°C to +80°C. Mounted via screw terminals with an IP20 safety cover option. Dimensions and exact thermal performance are specified in the installation drawing.
SSR, 4VDC-15VDC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9170 |
| Product Name | Ssr, 4Vdc-15Vdc, 50A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |