Panel mount solid state relay with two channels and SCR output, rated for 50A load current at 24-530V AC, with 15-32V DC input and random turn-on switching. It features a screw terminal connection, 4000Vrms input/output dielectric strength, an operating temperature range of -30°C to +80°C, and IP20 safety cover protection. Maximum on-state voltage drop is 1.5Vrms, and maximum off-state leakage is 5mA at rated voltage.
SSR, 15VDC-32VDC, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9169 |
| Product Name | Ssr, 15Vdc-32Vdc, 50A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |