Panel mount solid state relay with two AC output channels, rated for 25A at 24-530V AC, featuring zero-crossing switching and 15-32V DC input control. It uses SCR output technology, has a dielectric strength of 4000Vrms between input and output, and operates within an ambient temperature range of -30°C to +80°C. The device is designed for panel mounting with screw terminals and includes IP20 protection as standard.
SSR, 15VDC-32VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9168 |
| Product Name | Ssr, 15Vdc-32Vdc, 25A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |