Panel mount, 2-channel solid state relay with SCR output, rated for 50A AC load current at 24-530V AC, with 4-15V DC input and random turn-on switching. Features maximum on-state voltage drop of 1.5Vrms, 500V/μs minimum off-state dv/dt, and 4000Vrms input/output dielectric strength. Operates within -30°C to +80°C ambient temperature range. Mounting style is screw terminal with IP20 protection.
SOLID STATE RELAY, 50A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9167 |
| Product Name | Solid State Relay, 50A, 4-15Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |