multicomp PRO Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro MC002343

Description
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Description
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay, part number 48AC9159, is designed for panel mounting and supports a load current of 25A. It operates with a control voltage range of 4-32V DC and is suitable for single-phase AC output applications. The relay can handle load voltages of up to 660V AC, making it versatile for various industrial applications, including resistive, inductive, and capacitive loads. This relay features zero crossing switching, which helps reduce electrical noise and prolongs the lifespan of the relay. It has a maximum turn-on time of 1ms for DC input in random-on mode and 10ms in zero-crossing mode. The maximum off-state leakage current is 5mA, and it has a dielectric strength of 4,000Vrms between input, output, and base. The operating temperature range is from -30°C to +80°C, ensuring reliable performance in diverse environments. The relay is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Solid State Relay, part number 48AC9159, is designed for panel mounting and supports a load current of 25A. It operates with a control voltage range of 4-32V DC and is suitable for single-phase AC output applications. The relay can handle load voltages of up to 660V AC, making it versatile for various industrial applications, including resistive, inductive, and capacitive loads. This relay features zero crossing switching, which helps reduce electrical noise and prolongs the lifespan of the relay. It has a maximum turn-on time of 1ms for DC input in random-on mode and 10ms in zero-crossing mode. The maximum off-state leakage current is 5mA, and it has a dielectric strength of 4,000Vrms between input, output, and base. The operating temperature range is from -30°C to +80°C, ensuring reliable performance in diverse environments. The relay is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro - 48AC9159 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro
48AC9159
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro 48AC9159
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9159
Product Name Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 788-754 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0110 amps
View Details
2 suppliers
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details