Panel mount solid state relay with a 125A AC output current, designed for 4-32V DC input control and up to 660V AC load voltage, using a random turn-on switching mode with SCR output. The part features a high-profile mounting option, operates from -30°C to +80°C, and has a dielectric strength of 4,000V ACrms between input and output. It includes built-in transient suppression and measures 180g in weight.
SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9158 |
| Product Name | Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |