Panel mount solid state relay with 100A AC load current, 4-32V DC control input, and zero crossing switching for AC loads up to 660V. Features dielectric strength of 4,000V ACrms between input and output, maximum on-state voltage drop of 1.6Vrms, and maximum off-state leakage current of 5mA. Enclosed in a high profile package weighing 180g, with operating temperature range of -30°C to +80°C.
SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9156 |
| Product Name | Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |