Panel mount single-phase solid state relay with 80A load current rating, designed for 48-530V AC operation with 4-32V DC control input and zero-crossing switching. Features TRIAC output, built-in MOV protection, LED indicator, and a high-profile package measuring 108.5 mm × 45.6 mm × 51.5 mm. Dielectric strength is 4,000V ACrms between input and output/base. Operating temperature range is -30°C to +80°C, with a typical weight of 180g.
SOLID STATE RELAY, 80A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:80A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9152 |
| Product Name | Solid State Relay, 80A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |