Panel mount solid state relay with 60A load current, 4-32V DC input control, and random turn-on switching for AC loads up to 600V AC. The device has a load voltage range of 48 to 530V AC for 480V AC-rated versions and 48 to 660V AC for 600V AC-rated versions, with a maximum on-state voltage drop of 1.6Vrms, maximum off-state leakage of 5mA, and minimum off-state dv/dt of 500V/μs. It features dielectric strength of 4,000V ACrms between input/output/base, a maximum turn-on time of 40ms under AC input, and operates within -30°C to +80°C. The relay includes an LED indicator and is housed in a high-profile package weighing 180g.
SOLID STATE RELAY, 60A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9151 |
| Product Name | Solid State Relay, 60A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |