Panel mount single-phase solid state relay with 80A load current rating and 480V AC load voltage range, designed for zero-crossing switching with 90-280V AC control input. Uses a TRIAC output, features built-in MOV protection, and includes an LED indicator. Mounting style is panel, with typical weight of 180g for the high-profile version. Dielectric strength is 4,000V ACrms between input and output/base. Operating temperature range is -30°C to +80°C. Max on-state voltage drop is 1.6Vrms at rated current. Max off-state leakage current is 5mA at rated voltage. Minimum off-state dv/dt is 500V/μs.
SOLID STATE RELAY, 80A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:80A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9146 |
| Product Name | Solid State Relay, 80A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |