Panel mount solid state relay with a 40A load current rating and 48 to 530V AC output range, designed for zero crossing switching with 90-280V AC input control. Features TRIAC output, LED indicator, built-in MOV, and dielectric strength of 4,000V ACrms between input and output. Dimensions and weight are not specified for this variant, but the standard version weighs 96g. Operating temperature range is -30°C to +80°C. Mounting style is panel mount with screw terminals.
SOLID STATE RELAY, 40A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9144 |
| Product Name | Solid State Relay, 40A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |