Panel mount single-phase solid state relay with 80 A load current, 4-32 V DC control voltage, and zero-crossing switching, rated for 240 V AC operation. Contains a TRIAC or SCR output, built-in LED indicator, and dielectric strength of 4,000 V ACrms between input and output. Maximum on-state voltage drop is 1.6 Vrms at rated current. Mounting style is panel; dimensions and weight are consistent with the high-profile option (180 g typical). Operating temperature range is -30 °C to +80 °C.
SOLID STATE RELAY, 80A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:80A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9140 |
| Product Name | Solid State Relay, 80A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |