Panel mount solid state relay with a 60 A load current rating, 48-280 V AC load voltage range, and 4-32 V DC control input, using random turn-on switching. It features a TRIAC or SCR output, built-in MOV or TVS option, LED indicator, dielectric strength of 4,000 V AC rms, and operates within a temperature range of -30°C to +80°C. The device is packaged in a standard version weighing 96 g and requires a thermal pad for heat dissipation.
SOLID STATE RELAY, 60A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9139 |
| Product Name | Solid State Relay, 60A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |