Panel mount solid state relay with 60A load current, 4-32V DC control voltage, and zero crossing switching, designed for AC loads up to 240V AC. It features an IP00 rating, includes a thermal pad, and has a dielectric strength of 4,000V ACrms. The relay uses a TRIAC or SCR output, with a maximum on-state voltage drop of 1.6Vrms and maximum off-state leakage current of 5mA. Operating temperature ranges from -30°C to +80°C. The device has a typical weight of 96g and supports both resistive and inductive loads.
SOLID STATE RELAY, 60A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9138 |
| Product Name | Solid State Relay, 60A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |