Panel mount single-phase solid state relay with 60A load current, 4-32V DC control voltage, and zero crossing switching, rated for 240V AC load voltage. Features built-in MOV, IP20 cover, and thermal pad. Dielectric strength of 4,000V ACrms between input/output/base. Operating temperature range from -30°C to +80°C. Weight is 100g. Mounting style is panel, with screw terminals.
SOLID STATE RELAY, 60A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9136 |
| Product Name | Solid State Relay, 60A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |