Panel mount solid state relay with 60 A load current, 4-32 V DC control voltage, and zero crossing switching for AC loads up to 240 V AC. Features built-in LED indicator, dielectric strength of 4,000 V AC rms between input and output, maximum on-state voltage drop of 1.6 V rms, and minimum off-state dv/dt of 500 V/µs. Operating temperature range is -30°C to +80°C. Package is panel mount with screw terminals and weighs 96 g for the standard version.
SOLID STATE RELAY, 60A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9135 |
| Product Name | Solid State Relay, 60A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |