Panel mount single-phase solid state relay with 25A rated load current, designed for AC loads up to 240V AC with zero crossing switching and SCR output. Control voltage range is 90-280V AC. Dielectric strength between input and output is 4,000V ACrms, operating temperature ranges from -30°C to +80°C, and it includes a built-in LED indicator. The device is panel mounted with screw terminals and weighs approximately 96g in standard configuration.
SOLID STATE RELAY, 25A, 4- 32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9815 |
| Product Name | Solid State Relay, 25A, 432Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |