Panel mount solid state relay with 25A load current, 48-280V AC load voltage range, and 4-32V DC control input. Features zero crossing switching, LED indicator, and IP20 cover. Maximum on-state voltage drop is 1.6Vrms, maximum off-state leakage current is 5mA, and minimum off-state dv/dt is 500V/μs. Dielectric strength between input and output is 4,000V ACrms. Operating temperature range is -30°C to +80°C. Weight is 100g.
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9132 |
| Product Name | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |