Panel mount single-phase solid state relay with 10A load current, 240V AC load voltage range, and 4-32V DC control input, featuring zero-crossing switching, built-in LED indicator, and SCR output structure. It includes an IP00 enclosure and thermal pad. The device has a dielectric strength of 4,000V ACrms, maximum on-state voltage drop of 1.6Vrms, and operates within -30°C to +80°C. Weight is 96g typical. The relay is designed for resistive, inductive, or capacitive loads.
SOLID STATE RELAY, 10A, 4- 32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9812 |
| Product Name | Solid State Relay, 10A, 432Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |