Panel mount single-phase solid state relay with 10 A AC load current, 240 V AC load voltage range, and 4-32 V DC control input. Features zero-crossing switching, SCR output structure, and LED indicator. Includes dielectric strength of ≥4,000 V ACrms between input and output/base, maximum on-state voltage drop of 1.6 Vrms, and maximum off-state leakage current of 5 mA. Operating temperature range is -30°C to +80°C. Weight is 96 g for standard version. Mounting style is panel mount with screw terminals.
SOLID STATE RELAY, 10A, 4- 32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9811 |
| Product Name | Solid State Relay, 10A, 432Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |