Panel mount single-phase solid state relay with 100A load current rating, 4-32V DC control voltage, and zero-crossing switching, designed for AC loads up to 240V AC. It features a high-profile mounting option, screw terminals, and built-in transient suppression. The relay has a dielectric strength of 4,000V ACrms between input and output, a maximum on-state voltage drop of 1.6Vrms, and an operating temperature range of -30°C to +80°C. Typical weight is 180g for the high-profile version.
SOLID STATE RELAY, 100A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9129 |
| Product Name | Solid State Relay, 100A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |