The Solid State Relay, part number 48AC9128, is designed for panel mounting and supports a load current of 60A with an operating voltage range of 90-280Vac. It features a zero crossing switching mode, which helps reduce electrical noise and improves the lifespan of the relay. The control voltage can be either 4-32V DC or 90-280V AC, making it versatile for various applications. This relay is suitable for single-phase AC output and can handle resistive, inductive, or capacitive loads. It has a maximum turn-on time of 40ms for AC input and a maximum turn-off time of 40ms as well. The relay also includes an LED indicator for operational status and can be equipped with built-in MOV or TVS options for surge protection. With a dielectric strength of 4,000Vrms and an operating temperature range of -30°C to +80°C, this relay is suitable for demanding industrial environments. It is commonly used in applications such as HVAC systems, food processing machinery, and temperature control chambers.
SOLID STATE RELAY, 60A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9128 |
| Product Name | Solid State Relay, 60A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |