Panel mount solid state relay with 25A load current, 48-280V AC output range, and zero-crossing switching, controlled by 90-280V AC input. Features TRIAC output, dielectric strength of 4,000V ACrms between input and output/base, maximum on-state voltage drop of 1.6Vrms, and minimum off-state dv/dt of 500V/μs. Operating temperature range is -30°C to +80°C. Includes LED indicator and weighs 96g in standard configuration.
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9123 |
| Product Name | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |