multicomp PRO Ssr, 10Vdc-32Vdc, 60A, Panel; Contact Configuration Multicomp Pro MC002297

Description
SSR, 10VDC-32VDC, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:10VDC RoHS Compliant: Yes
Datasheet
Description
SSR, 10VDC-32VDC, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:10VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, 10Vdc-32Vdc, 60A, Panel; Contact Configuration Multicomp Pro - 48AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 10Vdc-32Vdc, 60A, Panel; Contact Configuration Multicomp Pro
48AC9120
Ssr, 10Vdc-32Vdc, 60A, Panel; Contact Configuration Multicomp Pro 48AC9120
SSR, 10VDC-32VDC, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:10VDC RoHS Compliant: Yes

SSR, 10VDC-32VDC, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:10VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9120
Product Name Ssr, 10Vdc-32Vdc, 60A, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1015-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details