Panel-mount solid state relay for three-phase motor reversing, with SCR output, 25A rated load current, and 24-530V AC load voltage range. Features 10-32V DC input, 50ms minimum switching time, 20ms maximum turn-off time, and internal phase correction and phase-loss protection. Includes LED indicators for forward/reverse status and fault detection. Dielectric strength is ≥4000Vrms between input and output. Dimensions and mounting are designed for panel installation with a thermal pad option. Weight is 338g. Operates in ambient temperatures from -30°C to +80°C. IP00 protection rating. Zero-crossing switching with common anode input.
SSR, 10VDC-32VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:10VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9118 |
| Product Name | Ssr, 10Vdc-32Vdc, 25A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |