Panel-mount solid state relay designed for three-phase motor reversing, with SCR output for 25A loads and 24-530V AC operation. Features 10-32V DC input, 50ms minimum switching time, 4000Vrms input-output dielectric strength, and automatic phase correction and phase-loss protection. Includes LED indicators for forward, reverse, and fault status. Rated for -30°C to +80°C ambient operating temperature, weighing 338g. Mounting style is panel, with zero-crossing switching and IP00 protection. Thermal pad included.
SSR, 10VDC-32VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:10VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9117 |
| Product Name | Ssr, 10Vdc-32Vdc, 25A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |