DIN rail mount solid state relay with a 30A AC load current rating and zero-crossing switching, compatible with 24-660V AC load voltage and 4-32V DC or 90-280V AC control input. Features an integrated heatsink, LED indication, built-in RC snubber, and dielectric strength of 4000V ACrms. Measures 100mm × 30mm × 112mm and weighs 355g. Mounted on 35mm DIN rail (DIN EN50022).
SSR, 4VDC-32VDC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9115 |
| Product Name | Ssr, 4Vdc-32Vdc, 30A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |