DIN rail mount solid state relay with 30A AC load capacity, 24-660V AC output, and 4-32V DC control input. Features zero-crossing switching, SCR output, integrated heatsink (30mm width), built-in RC snubber, LED indication, and dielectric strength of 4000V ACrms. Dimensions are 100mm × 30mm × 112mm, weighing 355g. Operates in ambient temperatures from -30°C to +80°C. Mounts on 35mm DIN rail per EN50022.
SSR, 4VDC-32VDC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9114 |
| Product Name | Ssr, 4Vdc-32Vdc, 30A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |