multicomp PRO Ssr, 4Vdc-32Vdc, 40A, Din Rail/panel; Contact Configuration Multicomp Pro MC002289

Description
SSR, 4VDC-32VDC, 40A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet
Description
SSR, 4VDC-32VDC, 40A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, 4Vdc-32Vdc, 40A, Din Rail/panel; Contact Configuration Multicomp Pro - 48AC9112 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 4Vdc-32Vdc, 40A, Din Rail/panel; Contact Configuration Multicomp Pro
48AC9112
Ssr, 4Vdc-32Vdc, 40A, Din Rail/panel; Contact Configuration Multicomp Pro 48AC9112
SSR, 4VDC-32VDC, 40A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, 4VDC-32VDC, 40A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9112
Product Name Ssr, 4Vdc-32Vdc, 40A, Din Rail/panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 9186995 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details