DIN rail mount solid state relay with zero crossing turn-on, rated for 30A load current and 24-530V AC, controlled by 4-32V DC input. Features an integrated heatsink, 30mm width, dimensions of 100mm × 30mm × 112mm, and a dielectric strength of 4000V ACrms. Includes built-in RC snubber, LED indication, and complies with DIN EN50022 rail mounting. Maximum on-state voltage drop is 1.6Vrms, maximum off-state leakage is 5mA, and minimum off-state dv/dt is 500V/μs. Ambient operating temperature range is -30°C to +80°C. Weight is 355g. The relay and heatsink are detachable.
SSR, 4VDC-32VDC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9111 |
| Product Name | Ssr, 4Vdc-32Vdc, 30A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |