DIN rail mount solid state relay with zero-crossing switching, rated for 20A load current and 24-530V AC, controlled by 4-32V DC input. Features an integrated heat sink, built-in RC snubber, LED indication, and dielectric strength of 4000V ACrms. Dimensions are 100mm × 30mm × 112mm, weighing 355g, and it complies with DIN EN50022 for 35mm rail mounting. Operates in ambient temperatures from -30°C to +80°C.
SSR, 4VDC-32VDC, 20A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9110 |
| Product Name | Ssr, 4Vdc-32Vdc, 20A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |