multicomp PRO Ssr, 90Vac-280Vac, 30A, Din Rail/panel; Contact Configuration Multicomp Pro MC002286

Description
SSR, 90VAC-280VAC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Description
SSR, 90VAC-280VAC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, 90Vac-280Vac, 30A, Din Rail/panel; Contact Configuration Multicomp Pro - 48AC9109 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 90Vac-280Vac, 30A, Din Rail/panel; Contact Configuration Multicomp Pro
48AC9109
Ssr, 90Vac-280Vac, 30A, Din Rail/panel; Contact Configuration Multicomp Pro 48AC9109
SSR, 90VAC-280VAC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, 90VAC-280VAC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9109
Product Name Ssr, 90Vac-280Vac, 30A, Din Rail/panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1207-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 1213888 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details