DIN rail mount solid state relay with a 20A AC output rating, designed for load voltages between 24V AC and 280V AC and controlled by 4-32V DC input. Features zero-crossing switching, an integrated heatsink, built-in RC snubber, LED indication, and dielectric strength of 4000V ACrms. Dimensions are 100mm × 30mm × 112mm, with a weight of 355g. Mounts on 35mm DIN EN50022 rail or via panel screws. Operates in ambient temperatures from -30°C to +80°C.
SSR, 4VDC-32VDC, 20A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9106 |
| Product Name | Ssr, 4Vdc-32Vdc, 20A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |