multicomp PRO Ssr, 4Vdc-32Vdc, 10A, Din Rail/panel; Contact Configuration Multicomp Pro MC002280

Description
SSR, 4VDC-32VDC, 10A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Description
SSR, 4VDC-32VDC, 10A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, 4Vdc-32Vdc, 10A, Din Rail/panel; Contact Configuration Multicomp Pro - 48AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 4Vdc-32Vdc, 10A, Din Rail/panel; Contact Configuration Multicomp Pro
48AC9103
Ssr, 4Vdc-32Vdc, 10A, Din Rail/panel; Contact Configuration Multicomp Pro 48AC9103
SSR, 4VDC-32VDC, 10A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, 4VDC-32VDC, 10A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9103
Product Name Ssr, 4Vdc-32Vdc, 10A, Din Rail/panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2601-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 8198883 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details