multicomp PRO Solid State Relay, 10A, 1028Vdc, Din; Contact Configuration Multicomp Pro MC002269

Description
SOLID STATE RELAY, 10A, 10- 28VDC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:10VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 10A, 10- 28VDC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:10VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 10A, 1028Vdc, Din; Contact Configuration Multicomp Pro - 50AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 1028Vdc, Din; Contact Configuration Multicomp Pro
50AC9806
Solid State Relay, 10A, 1028Vdc, Din; Contact Configuration Multicomp Pro 50AC9806
SOLID STATE RELAY, 10A, 10- 28VDC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:10VDC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 10- 28VDC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:10VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 50AC9806
Product Name Solid State Relay, 10A, 1028Vdc, Din; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details
Relay/Socket - 347422 - Radwell International
Allen-Bradley / Rockwell Automation
View Details