multicomp PRO Solid State Relay, 5A, 432Vdc, Din; Contact Configuration Multicomp Pro MC002268

Description
SOLID STATE RELAY, 5A, 4- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 5A, 4- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 5A, 432Vdc, Din; Contact Configuration Multicomp Pro - 50AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 432Vdc, Din; Contact Configuration Multicomp Pro
50AC9805
Solid State Relay, 5A, 432Vdc, Din; Contact Configuration Multicomp Pro 50AC9805
SOLID STATE RELAY, 5A, 4- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC; Product Range:- RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 4- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:100VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 50AC9805
Product Name Solid State Relay, 5A, 432Vdc, Din; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.H1 - Hockey puck Solid State Relay - 77H190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details