multicomp PRO Solid State Relay, 5A, 1532Vdc, Din; Contact Configuration Multicomp Pro MC002266

Description
SOLID STATE RELAY, 5A, 15- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 5A, 15- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 5A, 1532Vdc, Din; Contact Configuration Multicomp Pro - 50AC9803 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 1532Vdc, Din; Contact Configuration Multicomp Pro
50AC9803
Solid State Relay, 5A, 1532Vdc, Din; Contact Configuration Multicomp Pro 50AC9803
SOLID STATE RELAY, 5A, 15- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 15- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 50AC9803
Product Name Solid State Relay, 5A, 1532Vdc, Din; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1955-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 2042-7504 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details