DIN rail mounted single-channel solid state relay with 5A AC output and zero-crossing switching, designed for control applications in automatic machinery, systems, and entertainment equipment. It operates with a 4-15V DC control voltage, supports load voltages from 24-280V AC, and has a dielectric strength of 4000V ACrms. The relay features LED indication, an on-state voltage drop of 1.5Vrms, and a maximum off-state leakage current of 5mA. It is rated for -30°C to +80°C ambient operation, weighs 55g, and mounts to a standard 35mm DIN rail.
SOLID STATE RELAY, 5A, 4- 15VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9802 |
| Product Name | Solid State Relay, 5A, 415Vdc, Din; Contact Configuration Multicomp Pro |
| Application Type | Latching |