DIN rail mount solid state relay module with a 5A AC load current rating, zero-crossing turn-on, and a 15-32V DC control voltage range. It operates with a 24-280V AC load voltage, has a dielectric strength of 4000V AC rms, and features LED indication. The relay is designed for installation on a standard 35mm DIN rail, weighs 55g, and operates within an ambient temperature range of −30°C to +80°C.
SOLID STATE RELAY, 5A, 15- 32VDC, DIN; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9801 |
| Product Name | Solid State Relay, 5A, 1532Vdc, Din; Contact Configuration Multicomp Pro |
| Application Type | Latching |